Capital Lighting, Inc. 4051BD-530 Pendants-Drum Shade 340419

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze With Gold Dust Product Name: Four Light Pendant UPC: 841224084632 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze With Gold Dust Product Name: Four Light Pendant UPC: 841224084632 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4051BD-530 Pendants-Drum Shade - 340419 - Capital Lighting, Inc.
Columbus, OH, USA
4051BD-530 Pendants-Drum Shade
340419
4051BD-530 Pendants-Drum Shade 340419
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze With Gold Dust Product Name: Four Light Pendant UPC: 841224084632 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 50.25
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Bronze With Gold Dust
Product Name: Four Light Pendant
UPC: 841224084632
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340419
Product Name 4051BD-530 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details