Capital Lighting, Inc. 4053BD-532 Semi-Flush Mts.-Drum Shade 340417

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze With Gold Dust Product Name: Semi-Flush Fixture UPC: 841224084649 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze With Gold Dust Product Name: Semi-Flush Fixture UPC: 841224084649 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
4053BD-532 Semi-Flush Mts.-Drum Shade - 340417 - Capital Lighting, Inc.
Columbus, OH, USA
4053BD-532 Semi-Flush Mts.-Drum Shade
340417
4053BD-532 Semi-Flush Mts.-Drum Shade 340417
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze With Gold Dust Product Name: Semi-Flush Fixture UPC: 841224084649 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 12.75
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Bronze With Gold Dust
Product Name: Semi-Flush Fixture
UPC: 841224084649
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340417
Product Name 4053BD-532 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details