Capital Lighting, Inc. 4074BS-534-CR Pendants-Drum Shade 340415

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Silver Product Name: Four Light Pendant With Crystals UPC: 841224084717 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Silver Product Name: Four Light Pendant With Crystals UPC: 841224084717 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4074BS-534-CR Pendants-Drum Shade - 340415 - Capital Lighting, Inc.
Columbus, OH, USA
4074BS-534-CR Pendants-Drum Shade
340415
4074BS-534-CR Pendants-Drum Shade 340415
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Silver Product Name: Four Light Pendant With Crystals UPC: 841224084717 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 18.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Silver
Product Name: Four Light Pendant With Crystals
UPC: 841224084717
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340415
Product Name 4074BS-534-CR Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details