Capital Lighting, Inc. 4058BD-540 Pendants-Drum Shade 340413

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 54.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Bronze With Gold Dust Product Name: Six Light Pendant UPC: 841224084670 Category: Pendant Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 54.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Bronze With Gold Dust Product Name: Six Light Pendant UPC: 841224084670 Category: Pendant Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
4058BD-540 Pendants-Drum Shade - 340413 - Capital Lighting, Inc.
Columbus, OH, USA
4058BD-540 Pendants-Drum Shade
340413
4058BD-540 Pendants-Drum Shade 340413
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 54.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Bronze With Gold Dust Product Name: Six Light Pendant UPC: 841224084670 Category: Pendant Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 54.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Bronze With Gold Dust
Product Name: Six Light Pendant
UPC: 841224084670
Category: Pendant
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340413
Product Name 4058BD-540 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details