Capital Lighting, Inc. 4085SG-537 Mid. Chandeliers-Drum Shades 340409

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Four Light Petite Chandelier UPC: 841224084731 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Four Light Petite Chandelier UPC: 841224084731 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4085SG-537 Mid. Chandeliers-Drum Shades - 340409 - Capital Lighting, Inc.
Columbus, OH, USA
4085SG-537 Mid. Chandeliers-Drum Shades
340409
4085SG-537 Mid. Chandeliers-Drum Shades 340409
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Four Light Petite Chandelier UPC: 841224084731 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 28.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver And Gold Leaf
Product Name: Four Light Petite Chandelier
UPC: 841224084731
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340409
Product Name 4085SG-537 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details