Capital Lighting, Inc. 4139MBZ-421-CR Large Chandeliers-Candle 340403

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mediterranean Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mediterranean Bronze

Suppliers

Company
Product
Description
Supplier Links
4139MBZ-421-CR Large Chandeliers-Candle - 340403 - Capital Lighting, Inc.
Columbus, OH, USA
4139MBZ-421-CR Large Chandeliers-Candle
340403
4139MBZ-421-CR Large Chandeliers-Candle 340403
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mediterranean Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 44.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Mediterranean Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340403
Product Name 4139MBZ-421-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details