Capital Lighting, Inc. 4340BB-103 Mini Pendants-Drum Shades 340400

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224084779 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224084779 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4340BB-103 Mini Pendants-Drum Shades - 340400 - Capital Lighting, Inc.
Columbus, OH, USA
4340BB-103 Mini Pendants-Drum Shades
340400
4340BB-103 Mini Pendants-Drum Shades 340400
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224084779 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 45.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Burnished Bronze
Product Name: One Light Mini Pendant
UPC: 841224084779
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340400
Product Name 4340BB-103 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details