Capital Lighting, Inc. 9182RT Foyer/Hall Lanterns-Open Frame 340389

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Foyer Fixture UPC: 841224085462 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Foyer Fixture UPC: 841224085462 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9182RT Foyer/Hall Lanterns-Open Frame - 340389 - Capital Lighting, Inc.
Columbus, OH, USA
9182RT Foyer/Hall Lanterns-Open Frame
340389
9182RT Foyer/Hall Lanterns-Open Frame 340389
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Foyer Fixture UPC: 841224085462 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 35.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic
Product Name: Six Light Foyer Fixture
UPC: 841224085462
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340389
Product Name 9182RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details