Capital Lighting, Inc. 9431NB Exterior -Wall Mt./Flush 340388

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085554 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085554 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9431NB Exterior -Wall Mt./Flush - 340388 - Capital Lighting, Inc.
Columbus, OH, USA
9431NB Exterior -Wall Mt./Flush
340388
9431NB Exterior -Wall Mt./Flush 340388
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: New Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085554 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.25
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: New Bronze
Product Name: One Light Outdoor Wall Lantern/Dark Sky
UPC: 841224085554
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340388
Product Name 9431NB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details