Capital Lighting, Inc. 9191CB Foyer/Hall Lanterns-Open Frame 340384

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chesterfield Product Name: Three Light Foyer Fixture UPC: 841224085486 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chesterfield Product Name: Three Light Foyer Fixture UPC: 841224085486 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9191CB Foyer/Hall Lanterns-Open Frame - 340384 - Capital Lighting, Inc.
Columbus, OH, USA
9191CB Foyer/Hall Lanterns-Open Frame
340384
9191CB Foyer/Hall Lanterns-Open Frame 340384
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chesterfield Product Name: Three Light Foyer Fixture UPC: 841224085486 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chesterfield
Product Name: Three Light Foyer Fixture
UPC: 841224085486
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340384
Product Name 9191CB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details