Capital Lighting, Inc. 9401AN Foyer/Hall Lanterns-Glass w/Frame 340381

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Nickel Product Name: Three Light Foyer Fixture UPC: 841224085516 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Nickel Product Name: Three Light Foyer Fixture UPC: 841224085516 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9401AN Foyer/Hall Lanterns-Glass w/Frame - 340381 - Capital Lighting, Inc.
Columbus, OH, USA
9401AN Foyer/Hall Lanterns-Glass w/Frame
340381
9401AN Foyer/Hall Lanterns-Glass w/Frame 340381
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Nickel Product Name: Three Light Foyer Fixture UPC: 841224085516 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Nickel
Product Name: Three Light Foyer Fixture
UPC: 841224085516
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340381
Product Name 9401AN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details