Capital Lighting, Inc. 8493BN-103 Bathroom Fixtures-Three Lights 340359

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 841224085363 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 841224085363 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8493BN-103 Bathroom Fixtures-Three Lights - 340359 - Capital Lighting, Inc.
Columbus, OH, USA
8493BN-103 Bathroom Fixtures-Three Lights
340359
8493BN-103 Bathroom Fixtures-Three Lights 340359
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 841224085363 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 841224085363
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340359
Product Name 8493BN-103 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details