Capital Lighting, Inc. 8501SW-527 Sconces-Other 340356

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Stained Wood Product Name: One Light Sconce UPC: 841224085394 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Stained Wood Product Name: One Light Sconce UPC: 841224085394 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8501SW-527 Sconces-Other - 340356 - Capital Lighting, Inc.
Columbus, OH, USA
8501SW-527 Sconces-Other
340356
8501SW-527 Sconces-Other 340356
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Stained Wood Product Name: One Light Sconce UPC: 841224085394 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Stained Wood
Product Name: One Light Sconce
UPC: 841224085394
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340356
Product Name 8501SW-527 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details