Capital Lighting, Inc. 8494BN-103 Bathroom Fixtures-Four Lights 340354

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 841224085387 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 841224085387 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8494BN-103 Bathroom Fixtures-Four Lights - 340354 - Capital Lighting, Inc.
Columbus, OH, USA
8494BN-103 Bathroom Fixtures-Four Lights
340354
8494BN-103 Bathroom Fixtures-Four Lights 340354
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 841224085387 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 841224085387
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340354
Product Name 8494BN-103 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details