Capital Lighting, Inc. 8472SG-110 Bathroom Fixtures-Two Lights 340329

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Silver And Gold Leaf Product Name: Two Light Vanity UPC: 841224085264 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Silver And Gold Leaf Product Name: Two Light Vanity UPC: 841224085264 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8472SG-110 Bathroom Fixtures-Two Lights - 340329 - Capital Lighting, Inc.
Columbus, OH, USA
8472SG-110 Bathroom Fixtures-Two Lights
340329
8472SG-110 Bathroom Fixtures-Two Lights 340329
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Silver And Gold Leaf Product Name: Two Light Vanity UPC: 841224085264 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.25
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Silver And Gold Leaf
Product Name: Two Light Vanity
UPC: 841224085264
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340329
Product Name 8472SG-110 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details