Capital Lighting, Inc. 8493BB-103 Bathroom Fixtures-Three Lights 340328

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnished Bronze Product Name: Three Light Vanity UPC: 841224085356 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnished Bronze Product Name: Three Light Vanity UPC: 841224085356 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8493BB-103 Bathroom Fixtures-Three Lights - 340328 - Capital Lighting, Inc.
Columbus, OH, USA
8493BB-103 Bathroom Fixtures-Three Lights
340328
8493BB-103 Bathroom Fixtures-Three Lights 340328
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnished Bronze Product Name: Three Light Vanity UPC: 841224085356 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Burnished Bronze
Product Name: Three Light Vanity
UPC: 841224085356
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340328
Product Name 8493BB-103 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details