Capital Lighting, Inc. 8481SG-535 Sconces-Single Candle 340326

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver And Gold Leaf Product Name: One Light Sconce UPC: 841224085295 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver And Gold Leaf Product Name: One Light Sconce UPC: 841224085295 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8481SG-535 Sconces-Single Candle - 340326 - Capital Lighting, Inc.
Columbus, OH, USA
8481SG-535 Sconces-Single Candle
340326
8481SG-535 Sconces-Single Candle 340326
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver And Gold Leaf Product Name: One Light Sconce UPC: 841224085295 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 14.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver And Gold Leaf
Product Name: One Light Sconce
UPC: 841224085295
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340326
Product Name 8481SG-535 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details