Capital Lighting, Inc. 8474SG-110 Bathroom Fixtures-Four Lights 340324

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Silver And Gold Leaf Product Name: Four Light Vanity UPC: 841224085288 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Silver And Gold Leaf Product Name: Four Light Vanity UPC: 841224085288 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8474SG-110 Bathroom Fixtures-Four Lights - 340324 - Capital Lighting, Inc.
Columbus, OH, USA
8474SG-110 Bathroom Fixtures-Four Lights
340324
8474SG-110 Bathroom Fixtures-Four Lights 340324
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Silver And Gold Leaf Product Name: Four Light Vanity UPC: 841224085288 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Silver And Gold Leaf
Product Name: Four Light Vanity
UPC: 841224085288
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340324
Product Name 8474SG-110 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details