Capital Lighting, Inc. 8482SG-535 Sconces-Double Candle 340323

Description
PRODUCT DETAILS / SPECS Height: 14.50 Length 14.50 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Two Light Sconce UPC: 841224085301 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 14.50 Length 14.50 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Two Light Sconce UPC: 841224085301 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8482SG-535 Sconces-Double Candle - 340323 - Capital Lighting, Inc.
Columbus, OH, USA
8482SG-535 Sconces-Double Candle
340323
8482SG-535 Sconces-Double Candle 340323
PRODUCT DETAILS / SPECS Height: 14.50 Length 14.50 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Two Light Sconce UPC: 841224085301 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 14.50
Length 14.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver And Gold Leaf
Product Name: Two Light Sconce
UPC: 841224085301
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340323
Product Name 8482SG-535 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details