Capital Lighting, Inc. 8452BB-119 Bathroom Fixtures-Two Lights 340318

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224085158 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224085158 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8452BB-119 Bathroom Fixtures-Two Lights - 340318 - Capital Lighting, Inc.
Columbus, OH, USA
8452BB-119 Bathroom Fixtures-Two Lights
340318
8452BB-119 Bathroom Fixtures-Two Lights 340318
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224085158 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Burnished Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224085158
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340318
Product Name 8452BB-119 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details