Capital Lighting, Inc. Bathroom Fixtures-Three Lights 340289

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 8 Product Name: Three Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 8 Product Name: Three Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 340289 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
340289
Bathroom Fixtures-Three Lights 340289
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 8 Product Name: Three Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Weight: 8
Product Name: Three Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340289
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details