Capital Lighting, Inc. Sconces-Pocket 340282

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Length 6.75 Extension: 3.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Sliver Weight: 3 Product Name: Two Light Wall Sconce UPC: 633779016233 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Length 6.75 Extension: 3.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Sliver Weight: 3 Product Name: Two Light Wall Sconce UPC: 633779016233 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 340282 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
340282
Sconces-Pocket 340282
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Length 6.75 Extension: 3.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Sliver Weight: 3 Product Name: Two Light Wall Sconce UPC: 633779016233 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.75
Length 6.75
Extension: 3.38
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Sliver
Weight: 3
Product Name: Two Light Wall Sconce
UPC: 633779016233
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340282
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details