Capital Lighting, Inc. 9451OB Exterior -Wall Mount 340198

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern UPC: 841224085653 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern UPC: 841224085653 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9451OB Exterior -Wall Mount - 340198 - Capital Lighting, Inc.
Columbus, OH, USA
9451OB Exterior -Wall Mount
340198
9451OB Exterior -Wall Mount 340198
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern UPC: 841224085653 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 841224085653
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340198
Product Name 9451OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details