Capital Lighting, Inc. 9446OB Exterior -Hanging 340195

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Hanging Lantern/Dark Sky UPC: 841224085646 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Hanging Lantern/Dark Sky UPC: 841224085646 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9446OB Exterior -Hanging - 340195 - Capital Lighting, Inc.
Columbus, OH, USA
9446OB Exterior -Hanging
340195
9446OB Exterior -Hanging 340195
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Hanging Lantern/Dark Sky UPC: 841224085646 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Product Name: One Light Outdoor Hanging Lantern/Dark Sky
UPC: 841224085646
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340195
Product Name 9446OB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details