Capital Lighting, Inc. 9442OB Exterior -Wall Mount 340191

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085615 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085615 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9442OB Exterior -Wall Mount - 340191 - Capital Lighting, Inc.
Columbus, OH, USA
9442OB Exterior -Wall Mount
340191
9442OB Exterior -Wall Mount 340191
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085615 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Product Name: One Light Outdoor Wall Lantern/Dark Sky
UPC: 841224085615
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340191
Product Name 9442OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details