Capital Lighting, Inc. 9443OB Exterior -Wall Mount 340190

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085622 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085622 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9443OB Exterior -Wall Mount - 340190 - Capital Lighting, Inc.
Columbus, OH, USA
9443OB Exterior -Wall Mount
340190
9443OB Exterior -Wall Mount 340190
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Product Name: One Light Outdoor Wall Lantern/Dark Sky UPC: 841224085622 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.25
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Product Name: One Light Outdoor Wall Lantern/Dark Sky
UPC: 841224085622
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340190
Product Name 9443OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details