Capital Lighting, Inc. 9453OB Exterior -Wall Mount 340177

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Wall Lantern UPC: 841224085677 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Wall Lantern UPC: 841224085677 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9453OB Exterior -Wall Mount - 340177 - Capital Lighting, Inc.
Columbus, OH, USA
9453OB Exterior -Wall Mount
340177
9453OB Exterior -Wall Mount 340177
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Wall Lantern UPC: 841224085677 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.50
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Outdoor Wall Lantern
UPC: 841224085677
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340177
Product Name 9453OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details