Capital Lighting, Inc. 9460OB Exterior -Wall Mt./Flush 340173

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Oiled Bronze Product Name: Two Light Outdoor Sconce UPC: 841224085707 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Oiled Bronze Product Name: Two Light Outdoor Sconce UPC: 841224085707 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9460OB Exterior -Wall Mt./Flush - 340173 - Capital Lighting, Inc.
Columbus, OH, USA
9460OB Exterior -Wall Mt./Flush
340173
9460OB Exterior -Wall Mt./Flush 340173
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Oiled Bronze Product Name: Two Light Outdoor Sconce UPC: 841224085707 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Oiled Bronze
Product Name: Two Light Outdoor Sconce
UPC: 841224085707
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340173
Product Name 9460OB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details