Capital Lighting, Inc. 9463OB Exterior -Wall Mount 340172

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Wall Lantern UPC: 841224085738 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Wall Lantern UPC: 841224085738 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9463OB Exterior -Wall Mount - 340172 - Capital Lighting, Inc.
Columbus, OH, USA
9463OB Exterior -Wall Mount
340172
9463OB Exterior -Wall Mount 340172
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Wall Lantern UPC: 841224085738 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.50
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Outdoor Wall Lantern
UPC: 841224085738
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340172
Product Name 9463OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details