Capital Lighting, Inc. 9462OB Exterior -Wall Mount 340170

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224085721 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224085721 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9462OB Exterior -Wall Mount - 340170 - Capital Lighting, Inc.
Columbus, OH, USA
9462OB Exterior -Wall Mount
340170
9462OB Exterior -Wall Mount 340170
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224085721 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Extension: 11.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224085721
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340170
Product Name 9462OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details