Capital Lighting, Inc. 3730MBZ-421 Sconces-Triple Candle 340169

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 28.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 7 Product Name: Three Light Sconce UPC: 841224020197 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 28.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 7 Product Name: Three Light Sconce UPC: 841224020197 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
3730MBZ-421 Sconces-Triple Candle - 340169 - Capital Lighting, Inc.
Columbus, OH, USA
3730MBZ-421 Sconces-Triple Candle
340169
3730MBZ-421 Sconces-Triple Candle 340169
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 28.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 7 Product Name: Three Light Sconce UPC: 841224020197 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 28.00
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Bronze
Weight: 7
Product Name: Three Light Sconce
UPC: 841224020197
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340169
Product Name 3730MBZ-421 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details