Capital Lighting, Inc. 3725MBZ-268 Mid. Chandeliers-Glass Up 340165

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 30.75 Extension: 14 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 841224020173 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 30.75 Extension: 14 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 841224020173 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3725MBZ-268 Mid. Chandeliers-Glass Up - 340165 - Capital Lighting, Inc.
Columbus, OH, USA
3725MBZ-268 Mid. Chandeliers-Glass Up
340165
3725MBZ-268 Mid. Chandeliers-Glass Up 340165
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 30.75 Extension: 14 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 841224020173 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 30.75
Extension: 14
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mediterranean Bronze
Weight: 14
Product Name: Five Light Chandelier
UPC: 841224020173
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340165
Product Name 3725MBZ-268 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details