Capital Lighting, Inc. 3732MBZ-268 Large Chandeliers-Glass Shade 340164

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 46.00 Extension: 32 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Mediterranean Bronze Weight: 32 Product Name: 12 Light Chandelier UPC: 841224020210 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 46.00 Extension: 32 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Mediterranean Bronze Weight: 32 Product Name: 12 Light Chandelier UPC: 841224020210 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3732MBZ-268 Large Chandeliers-Glass Shade - 340164 - Capital Lighting, Inc.
Columbus, OH, USA
3732MBZ-268 Large Chandeliers-Glass Shade
340164
3732MBZ-268 Large Chandeliers-Glass Shade 340164
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 46.00 Extension: 32 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Mediterranean Bronze Weight: 32 Product Name: 12 Light Chandelier UPC: 841224020210 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 46.00
Extension: 32
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Mediterranean Bronze
Weight: 32
Product Name: 12 Light Chandelier
UPC: 841224020210
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340164
Product Name 3732MBZ-268 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details