Capital Lighting, Inc. 3721MBZ-268 Mini Pendants-Rod 340163

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mediterranean Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 841224020128 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mediterranean Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 841224020128 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3721MBZ-268 Mini Pendants-Rod - 340163 - Capital Lighting, Inc.
Columbus, OH, USA
3721MBZ-268 Mini Pendants-Rod
340163
3721MBZ-268 Mini Pendants-Rod 340163
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mediterranean Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 841224020128 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 48.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Mediterranean Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 841224020128
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340163
Product Name 3721MBZ-268 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details