PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 14.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 6
Product Name: Three Light Semi-Flush Fixture
UPC: 841224020135
Category: Semi-Flush
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 340161 |
| Product Name | 3722MBZ Semi-Flush Mts.-Bowl Style |
| Application | Residential |