Capital Lighting, Inc. 3723MBZ-268 Mid. Chandeliers-Glass Up 340160

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 28.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 841224020166 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 28.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 841224020166 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3723MBZ-268 Mid. Chandeliers-Glass Up - 340160 - Capital Lighting, Inc.
Columbus, OH, USA
3723MBZ-268 Mid. Chandeliers-Glass Up
340160
3723MBZ-268 Mid. Chandeliers-Glass Up 340160
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 28.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 841224020166 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 28.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 9
Product Name: Three Light Chandelier
UPC: 841224020166
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340160
Product Name 3723MBZ-268 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details