Capital Lighting, Inc. 3727MBZ Island/Pool Table-2 Light Bar 340142

Description
PRODUCT DETAILS / SPECS Height: 27.00 Length 27.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 11 Product Name: Two Light Island Fixture UPC: 841224020227 Category: Island
Description
PRODUCT DETAILS / SPECS Height: 27.00 Length 27.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 11 Product Name: Two Light Island Fixture UPC: 841224020227 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3727MBZ Island/Pool Table-2 Light Bar - 340142 - Capital Lighting, Inc.
Columbus, OH, USA
3727MBZ Island/Pool Table-2 Light Bar
340142
3727MBZ Island/Pool Table-2 Light Bar 340142
PRODUCT DETAILS / SPECS Height: 27.00 Length 27.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 11 Product Name: Two Light Island Fixture UPC: 841224020227 Category: Island

PRODUCT DETAILS / SPECS
Height: 27.00
Length 27.00
Extension: 13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mediterranean Bronze
Weight: 11
Product Name: Two Light Island Fixture
UPC: 841224020227
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340142
Product Name 3727MBZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details