Capital Lighting, Inc. 3686CB-413-CR Mid. Chandeliers-Candle 340139

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3686CB-413-CR Mid. Chandeliers-Candle - 340139 - Capital Lighting, Inc.
Columbus, OH, USA
3686CB-413-CR Mid. Chandeliers-Candle
340139
3686CB-413-CR Mid. Chandeliers-Candle 340139
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340139
Product Name 3686CB-413-CR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details