Capital Lighting, Inc. 3689CB-413-CR Large Chandeliers-Candle 340136

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 43.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 43.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3689CB-413-CR Large Chandeliers-Candle - 340136 - Capital Lighting, Inc.
Columbus, OH, USA
3689CB-413-CR Large Chandeliers-Candle
340136
3689CB-413-CR Large Chandeliers-Candle 340136
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 43.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 43.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340136
Product Name 3689CB-413-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details