Capital Lighting, Inc. 3688CB-CR Pendants-Bowl Style 340134

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3688CB-CR Pendants-Bowl Style - 340134 - Capital Lighting, Inc.
Columbus, OH, USA
3688CB-CR Pendants-Bowl Style
340134
3688CB-CR Pendants-Bowl Style 340134
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 38.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340134
Product Name 3688CB-CR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details