Capital Lighting, Inc. 3761MBZ Sconces-Pocket 340131

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Sconce UPC: 841224021828 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Sconce UPC: 841224021828 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3761MBZ Sconces-Pocket - 340131 - Capital Lighting, Inc.
Columbus, OH, USA
3761MBZ Sconces-Pocket
340131
3761MBZ Sconces-Pocket 340131
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Sconce UPC: 841224021828 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 11.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Sconce
UPC: 841224021828
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340131
Product Name 3761MBZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details