Capital Lighting, Inc. 3763MBZ Mini Chandeliers-Candle 340130

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Three Light Chandelier UPC: 841224021842 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Three Light Chandelier UPC: 841224021842 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3763MBZ Mini Chandeliers-Candle - 340130 - Capital Lighting, Inc.
Columbus, OH, USA
3763MBZ Mini Chandeliers-Candle
340130
3763MBZ Mini Chandeliers-Candle 340130
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Three Light Chandelier UPC: 841224021842 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.75
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Bronze
Weight: 5
Product Name: Three Light Chandelier
UPC: 841224021842
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340130
Product Name 3763MBZ Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details