Capital Lighting, Inc. 3788BB Pendants-Glass Down 340116

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224036617 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224036617 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3788BB Pendants-Glass Down - 340116 - Capital Lighting, Inc.
Columbus, OH, USA
3788BB Pendants-Glass Down
340116
3788BB Pendants-Glass Down 340116
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224036617 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 34.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Chandelier
UPC: 841224036617
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340116
Product Name 3788BB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details