Capital Lighting, Inc. 3804CB-434-CR Mid. Chandeliers-Candle 340111

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3804CB-434-CR Mid. Chandeliers-Candle - 340111 - Capital Lighting, Inc.
Columbus, OH, USA
3804CB-434-CR Mid. Chandeliers-Candle
340111
3804CB-434-CR Mid. Chandeliers-Candle 340111
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 28.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340111
Product Name 3804CB-434-CR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details