Capital Lighting, Inc. 108-92 Exterior -Hanging 339865

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Brass Product Name: Three Light Hanging Lantern UPC: 782042971769 Category: Exterior Canopy: 21.875``H Top to outlet: 20.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Brass Product Name: Three Light Hanging Lantern UPC: 782042971769 Category: Exterior Canopy: 21.875``H Top to outlet: 20.00

Suppliers

Company
Product
Description
Supplier Links
108-92 Exterior -Hanging - 339865 - Capital Lighting, Inc.
Columbus, OH, USA
108-92 Exterior -Hanging
339865
108-92 Exterior -Hanging 339865
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Brass Product Name: Three Light Hanging Lantern UPC: 782042971769 Category: Exterior Canopy: 21.875``H Top to outlet: 20.00

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Extension: 17
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Historic Brass
Product Name: Three Light Hanging Lantern
UPC: 782042971769
Category: Exterior
Canopy: 21.875``H
Top to outlet: 20.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339865
Product Name 108-92 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details