Capital Lighting, Inc. 155-56 Island/Pool Table-4 Light + 339803

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: Six Light Pendant UPC: 782042796454 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: Six Light Pendant UPC: 782042796454 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
155-56 Island/Pool Table-4 Light + - 339803 - Capital Lighting, Inc.
Columbus, OH, USA
155-56 Island/Pool Table-4 Light +
339803
155-56 Island/Pool Table-4 Light + 339803
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquility Silver Leaf Product Name: Six Light Pendant UPC: 782042796454 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 30.50
Length 30.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tranquility Silver Leaf
Product Name: Six Light Pendant
UPC: 782042796454
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339803
Product Name 155-56 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details