Capital Lighting, Inc. 3440PN Sconces-Single Glass 339696

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 00640665344004 Category: Sconce Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 00640665344004 Category: Sconce Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3440PN Sconces-Single Glass - 339696 - Capital Lighting, Inc.
Columbus, OH, USA
3440PN Sconces-Single Glass
339696
3440PN Sconces-Single Glass 339696
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 00640665344004 Category: Sconce Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.75
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 4
Product Name: One Light Sconce
UPC: 00640665344004
Category: Sconce
Glass: Etched
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339696
Product Name 3440PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details