Capital Lighting, Inc. 3441PN Semi-Flush Mts.-Bowl Style 339691

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: Semi Flush Mount UPC: 00640665344103 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: Semi Flush Mount UPC: 00640665344103 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3441PN Semi-Flush Mts.-Bowl Style - 339691 - Capital Lighting, Inc.
Columbus, OH, USA
3441PN Semi-Flush Mts.-Bowl Style
339691
3441PN Semi-Flush Mts.-Bowl Style 339691
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: Semi Flush Mount UPC: 00640665344103 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: Semi Flush Mount
UPC: 00640665344103
Category: Foyer
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339691
Product Name 3441PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details