Capital Lighting, Inc. FR32905BKS Mid. Chandeliers-Glass Up 339689

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Blacksmith Weight: 68 Product Name: Five Light Chandelier UPC: 00640665907292 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Blacksmith Weight: 68 Product Name: Five Light Chandelier UPC: 00640665907292 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR32905BKS Mid. Chandeliers-Glass Up - 339689 - Capital Lighting, Inc.
Columbus, OH, USA
FR32905BKS Mid. Chandeliers-Glass Up
339689
FR32905BKS Mid. Chandeliers-Glass Up 339689
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Blacksmith Weight: 68 Product Name: Five Light Chandelier UPC: 00640665907292 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Blacksmith
Weight: 68
Product Name: Five Light Chandelier
UPC: 00640665907292
Category: Chandelier
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339689
Product Name FR32905BKS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details