Capital Lighting, Inc. FR36504ANG Pendants-Other 339680

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Anoxidized Gold Weight: 34 Product Name: Six Light Chandelier UPC: 00640665907339 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Anoxidized Gold Weight: 34 Product Name: Six Light Chandelier UPC: 00640665907339 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR36504ANG Pendants-Other - 339680 - Capital Lighting, Inc.
Columbus, OH, USA
FR36504ANG Pendants-Other
339680
FR36504ANG Pendants-Other 339680
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Anoxidized Gold Weight: 34 Product Name: Six Light Chandelier UPC: 00640665907339 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Anoxidized Gold
Weight: 34
Product Name: Six Light Chandelier
UPC: 00640665907339
Category: Chandelier
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 6.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339680
Product Name FR36504ANG Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details